Legrand MaxGrip M3 Connector, Yellow PS5969Y

Description
Straight Blade Connector 2pole 3wire 15amp 125v FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws. Enclosed terminals provide solid, internally-clamped connections. Molded finger grips promote safe, sure handling. High-visibility yellow and orange, or gray. Hospital Grade version displays the Hospital Grade green dot.
Description
Straight Blade Connector 2pole 3wire 15amp 125v FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws. Enclosed terminals provide solid, internally-clamped connections. Molded finger grips promote safe, sure handling. High-visibility yellow and orange, or gray. Hospital Grade version displays the Hospital Grade green dot.

Suppliers

Company
Product
Description
Supplier Links
MaxGrip M3 Connector, Yellow - PS5969Y - Legrand
West Hartford, CT, USA
MaxGrip M3 Connector, Yellow
PS5969Y
MaxGrip M3 Connector, Yellow PS5969Y
Straight Blade Connector 2pole 3wire 15amp 125v FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws. Enclosed terminals provide solid, internally-clamped connections. Molded finger grips promote safe, sure handling. High-visibility yellow and orange, or gray. Hospital Grade version displays the Hospital Grade green dot.

Straight Blade Connector 2pole 3wire 15amp 125v

FEATURES

  • Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements.
  • Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws.
  • Enclosed terminals provide solid, internally-clamped connections.
  • Molded finger grips promote safe, sure handling.
  • High-visibility yellow and orange, or gray.
  • Hospital Grade version displays the Hospital Grade green dot.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PS5969Y
Product Name MaxGrip M3 Connector, Yellow
Power Type AC Power Connector
Applications Residential; Hospital (optional feature)
Mounting Style Cable
Country Selection USA; Canada; Mexico
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609129-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 120 to 240 volts
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
10A Argentina Plug - 88040271 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details