NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CRUSH RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
MAXGRIP[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
Legrand - Pass & Seymour
Done
Datasheet
Description
NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CRUSH RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
MAXGRIP[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CRUSH RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
MAXGRIP[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H