Legrand - Pass & Seymour Maxgrip Plug, 2P3W, 15A, 125V, Nema, 5-15P; Connector Type Legrand Pass & Seymour PS5965-Y

Description
MAXGRIP PLUG, 2P3W, 15A, 125V, NEMA, 5-15P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: NA
Datasheet
Description
MAXGRIP PLUG, 2P3W, 15A, 125V, NEMA, 5-15P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maxgrip Plug, 2P3W, 15A, 125V, Nema, 5-15P; Connector Type Legrand Pass & Seymour - 47M0879 - Newark, An Avnet Company
Chicago, IL, United States
Maxgrip Plug, 2P3W, 15A, 125V, Nema, 5-15P; Connector Type Legrand Pass & Seymour
47M0879
Maxgrip Plug, 2P3W, 15A, 125V, Nema, 5-15P; Connector Type Legrand Pass & Seymour 47M0879
MAXGRIP PLUG, 2P3W, 15A, 125V, NEMA, 5-15P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: NA

MAXGRIP PLUG, 2P3W, 15A, 125V, NEMA, 5-15P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47M0879
Product Name Maxgrip Plug, 2P3W, 15A, 125V, Nema, 5-15P; Connector Type Legrand Pass & Seymour
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details