Legrand - Pass & Seymour Straight Blade Plug PS5866-X

Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 7-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 7-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5866-X - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS5866-X
Straight Blade Plug PS5866-X
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 7-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • ANGLED, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 7-20P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE, SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 277 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.23 TO 0.72 INCH CORD SIZE
  • OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5866-X
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details