Legrand - Pass & Seymour Straight Blade Connector PS5669-Y

Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 6-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 6-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS5669-Y - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
PS5669-Y
Straight Blade Connector PS5669-Y
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 6-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CRUSH RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5669-Y
Product Name Straight Blade Connector
Applications Extra Hard Use
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA 6-15 Single Receptacle - 88030610 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Box Inlet - G42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers