Legrand - Pass & Seymour Straight Blade Connector PS5669-XHG

Description
POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 6-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 6-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS5669-XHG - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
PS5669-XHG
Straight Blade Connector PS5669-XHG
POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 6-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, CLEAR COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5669-XHG
Product Name Straight Blade Connector
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 3-107-924 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-F-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details