Legrand - Pass & Seymour Straight Blade Plug PS5666-Y

Description
POLARIZED TYPE TOUGH NYLON MATERIAL YELLOW COLOR 6-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE TOUGH NYLON MATERIAL YELLOW COLOR 6-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-Y - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS5666-Y
Straight Blade Plug PS5666-Y
POLARIZED TYPE TOUGH NYLON MATERIAL YELLOW COLOR 6-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • TOUGH NYLON MATERIAL
  • YELLOW COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CRUSH RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5666-Y
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 10DAS1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration Other
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-03/047-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
IP67 Watertight Connector - K44.25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details