Legrand - Pass & Seymour Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour PS5666-XHG

Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: No
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour - 16M3558 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour
16M3558
Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour 16M3558
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: No

CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M3558
Product Name Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Legrand Pass & Seymour
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details