Legrand - Pass & Seymour Straight Blade Plug PS5666-XGCMAN

Description
ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.32 TO 0.655 INCH CORD SIZE DIAMETER 1.358 INCH TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.32 TO 0.655 INCH CORD SIZE DIAMETER 1.358 INCH TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-XGCMAN - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS5666-XGCMAN
Straight Blade Plug PS5666-XGCMAN
ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.32 TO 0.655 INCH CORD SIZE DIAMETER 1.358 INCH TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
  • ANGLED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.32 TO 0.655 INCH CORD SIZE
  • DIAMETER 1.358 INCH
  • TEMPERATURE RATING -40 TO 75 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5666-XGCMAN
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 29020 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254377 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details