Legrand - Pass & Seymour Straight Blade Plug PS5666-XGCM

Description
ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 2.791 INCH DIA X 1.358 INCH L TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 2.791 INCH DIA X 1.358 INCH L TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-XGCM - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS5666-XGCM
Straight Blade Plug PS5666-XGCM
ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 2.791 INCH DIA X 1.358 INCH L TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
  • ANGLED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • OVERALL DIMENSION 2.791 INCH DIA X 1.358 INCH L
  • TEMPERATURE RATING -40 TO 75 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5666-XGCM
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Input Connector - 400017 - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5507 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details