Legrand - Pass & Seymour Straight Blade Plug PS5666-X

Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-X - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS5666-X
Straight Blade Plug PS5666-X
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • ANGLED, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE, SPECIFICATION GRADE
  • UL 498, CSA C22.2, UL FS WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.23 TO 0.72 INCH CORD SIZE
  • OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5666-X
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030440 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details