Legrand - Pass & SeymourPin and Sleeve ReceptaclePS560RS9-W
Description
STRAIGHT TYPE
VALOX MATERIAL
5 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
STRAIGHT TYPE
VALOX MATERIAL
5 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
STRAIGHT TYPE
VALOX MATERIAL
5 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C