Legrand - Pass & SeymourPin and Sleeve PlugPS560P9-S
Description
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.8 INCH MIN. CABLE OUTER DIAMETER
1.26 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR BLUE
OPERATING TEMPERATURE -50 TO 80 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.8 INCH MIN. CABLE OUTER DIAMETER
1.26 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR BLUE
OPERATING TEMPERATURE -50 TO 80 DEG C
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.8 INCH MIN. CABLE OUTER DIAMETER
1.26 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR BLUE
OPERATING TEMPERATURE -50 TO 80 DEG C
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.8 INCH MIN. CABLE OUTER DIAMETER
1.26 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF