Legrand - Pass & Seymour Pin and Sleeve Inlet PS560B9-W

Description
PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 120/208 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 120/208 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS560B9-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS560B9-W
Pin and Sleeve Inlet PS560B9-W
PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 120/208 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
  • PARALLEL TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 120/208 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • BLUE COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS560B9-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4522 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-E1P7 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details