Legrand - Pass & SeymourPin and Sleeve InletPS560B5-W
Description
PARALLEL TYPE
VALOX MATERIAL
5 WIRE(S)
3 PHASE(S)
UL, CSA APPROVAL
347/600 V VOLTAGE RATING
IP67 ENCLOSURE
60 AMPERE CURRENT RATING
4 POLE(S)
WATER TIGHT
BLACK COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Legrand - Pass & Seymour
Done
Datasheet
Description
PARALLEL TYPE
VALOX MATERIAL
5 WIRE(S)
3 PHASE(S)
UL, CSA APPROVAL
347/600 V VOLTAGE RATING
IP67 ENCLOSURE
60 AMPERE CURRENT RATING
4 POLE(S)
WATER TIGHT
BLACK COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
PARALLEL TYPE
VALOX MATERIAL
5 WIRE(S)
3 PHASE(S)
UL, CSA APPROVAL
347/600 V VOLTAGE RATING
IP67 ENCLOSURE
60 AMPERE CURRENT RATING
4 POLE(S)
WATER TIGHT
BLACK COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D