ANGLED, POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
6-20R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D
Legrand - Pass & Seymour
Done
Datasheet
Description
ANGLED, POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
6-20R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D
ANGLED, POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
6-20R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D
ANGLED, POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
6-20R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT