PS5369-Y -- STR BLD CONN 3W 20A 125V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Str Bld Conn 3W 20A 125V Legrand Pass & Seymour
PS5369-Y
Description
STR BLD CONN 3W 20A 125V
Description
STR BLD CONN 3W 20A 125V
Suppliers
Str Bld Conn 3W 20A 125V Legrand Pass & Seymour
95M8302
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95M8302 |
|
Product Name
|
Str Bld Conn 3W 20A 125V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details