Legrand - Pass & Seymour Straight Blade Plug PS5366-SSAN

Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5366-SSAN - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS5366-SSAN
Straight Blade Plug PS5366-SSAN
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • ANGLED, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL 498, CSA C22.2, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.32 TO 0.655 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5366-SSAN
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-2332040-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 600 volts
View Details
Industrial Power Connectors - 1254458 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/54 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
IP44 Splashproof Straight Inlet - A41S62A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers