Legrand - Pass & Seymour Straight Blade Plug PS5364-GRY

Description
POLARIZED TYPE TOUGH NYLON MATERIAL GRAY COLOR 5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE TOUGH NYLON MATERIAL GRAY COLOR 5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5364-GRY - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS5364-GRY
Straight Blade Plug PS5364-GRY
POLARIZED TYPE TOUGH NYLON MATERIAL GRAY COLOR 5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • TOUGH NYLON MATERIAL
  • GRAY COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CRUSH RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5364-GRY
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030130 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Rectangular Power Connectors - 1-172167-5 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 3-101-208 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details