Legrand - Pass & SeymourPin and Sleeve PlugPS530P7-S
Description
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
277/480 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR RED
OPERATING TEMPERATURE -50 TO 80 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
277/480 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR RED
OPERATING TEMPERATURE -50 TO 80 DEG C
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
277/480 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR RED
OPERATING TEMPERATURE -50 TO 80 DEG C
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
277/480 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF