Legrand - Pass & Seymour Pin and Sleeve Inlet PS530B5-S

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 347/600 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLACK COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 347/600 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLACK COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS530B5-S - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS530B5-S
Pin and Sleeve Inlet PS530B5-S
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 347/600 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLACK COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 347/600 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • BLACK COLOR CODE
  • OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS530B5-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSRXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Angled Receptacle - F44.57A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details