NYLON MATERIAL
BLACK, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D
PACKAGING TYPE CUT CASE
Legrand - Pass & Seymour
Done
Datasheet
Description
NYLON MATERIAL
BLACK, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D
PACKAGING TYPE CUT CASE
NYLON MATERIAL
BLACK, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D
PACKAGING TYPE CUT CASE
NYLON MATERIAL
BLACK, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT