NYLON MATERIAL
BLACK/WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
Legrand - Pass & Seymour
Done
Datasheet
Description
NYLON MATERIAL
BLACK/WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
NYLON MATERIAL
BLACK/WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE