Legrand - Pass & Seymour Straight Blade Connector PS5269-X

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE ROHS COMPLIANT OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE ROHS COMPLIANT OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS5269-X - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
PS5269-X
Straight Blade Connector PS5269-X
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) EXTRA HARD USE SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE ROHS COMPLIANT OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5269-X
Product Name Straight Blade Connector
Power Type AC Power Connector
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-1609158-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals - 742W-15/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers