Legrand - Pass & Seymour Straight Blade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Legrand Pass & Seymour PS5266HGAN

Description
STRAIGHT BLADE PLUG, 2P3W, 15A 125V, NEMA 5-15P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No
Datasheet
Description
STRAIGHT BLADE PLUG, 2P3W, 15A 125V, NEMA 5-15P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Legrand Pass & Seymour - 30M0185 - Newark, An Avnet Company
Chicago, IL, United States
Straight Blade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Legrand Pass & Seymour
30M0185
Straight Blade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Legrand Pass & Seymour 30M0185
STRAIGHT BLADE PLUG, 2P3W, 15A 125V, NEMA 5-15P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No

STRAIGHT BLADE PLUG, 2P3W, 15A 125V, NEMA 5-15P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M0185
Product Name Straight Blade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Legrand Pass & Seymour
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details