ANGLED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 1.358 INCH DIA X 2.791 INCH D
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
ANGLED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 1.358 INCH DIA X 2.791 INCH D
APPLICABLE STANDARD NEMA WD-1/WD-6
ANGLED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 1.358 INCH DIA X 2.791 INCH D
APPLICABLE STANDARD NEMA WD-1/WD-6