PS520PACC20 -- 20A 125V ARMOR PLUG LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
20A 125V Armor Plug Legrand Pass & Seymour
PS520PACC20
Description
20A 125V ARMOR PLUG
Description
20A 125V ARMOR PLUG
Suppliers
20A 125V Armor Plug Legrand Pass & Seymour
49AJ0961
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
49AJ0961 |
|
Product Name
|
20A 125V Armor Plug Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details