Legrand - Pass & Seymour Pin and Sleeve Inlet PS520B7-S

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 277/480 V VOLTAGE RATING IP44 ENCLOSURE 20 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 277/480 V VOLTAGE RATING IP44 ENCLOSURE 20 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS520B7-S - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS520B7-S
Pin and Sleeve Inlet PS520B7-S
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 277/480 V VOLTAGE RATING IP44 ENCLOSURE 20 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 277/480 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS520B7-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 2-1969612-0 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers
Industrial Power Connectors - 1254462 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP67 Watertight Box Receptacle - D51S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers