NYLON MATERIAL
BLACK/WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD
0.2 TO 0.47 INCH CORD SIZE
CLAMP-LOCK[TM] BRAND
Legrand - Pass & Seymour
Done
Datasheet
Description
NYLON MATERIAL
BLACK/WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD
0.2 TO 0.47 INCH CORD SIZE
CLAMP-LOCK[TM] BRAND
NYLON MATERIAL
BLACK/WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD
0.2 TO 0.47 INCH CORD SIZE
CLAMP-LOCK[TM] BRAND