Legrand Clamp-Lock™ PS515CCLB ™

Description
Clamp-Lock™ Straight Blade Connector, 15A 125V, NEMA 5-15R, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity. Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.
Description
Clamp-Lock™ Straight Blade Connector, 15A 125V, NEMA 5-15R, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity. Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.

Suppliers

Company
Product
Description
Supplier Links
Clamp-Lock™ - PS515CCLB ™ - Legrand
West Hartford, CT, USA
Clamp-Lock™
PS515CCLB ™
Clamp-Lock™ PS515CCLB ™
Clamp-Lock™ Straight Blade Connector, 15A 125V, NEMA 5-15R, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity. Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.

Clamp-Lock™ Straight Blade Connector, 15A 125V, NEMA 5-15R, Black & White

FEATURES

  • Self-centering cord grip helps speed assembly.
  • Removable inserts accommodate the widest possible range of cable diameters.
  • Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact.
  • Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors.
  • Speedy, patented cam-lever termination provides solid, dependable connections.
  • Molded-in guide shows correct wire stripping length.
  • U-drive combination slot/crosshead screws ensure easy assembly.
  • Long, deep channels guide conductors and prevent over-insertion.
  • Solid brass blades and contacts provide excellent conductivity.
  • Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PS515CCLB ™
Product Name Clamp-Lock™
Power Type AC Power Connector
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
4 Function Double Fuse Power Entry Module; Wired - 83544530 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IP44 Splashproof Large Box Receptacle - D42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers