ARMORED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.2 TO 0.47 INCH CORD SIZE
CLAMP-LOCK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
ARMORED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.2 TO 0.47 INCH CORD SIZE
CLAMP-LOCK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
ARMORED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.2 TO 0.47 INCH CORD SIZE
CLAMP-LOCK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6