Legrand - Pass & Seymour Pin and Sleeve Receptacle with Disconnect PS5100MIR7-W

Description
MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 277/480 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 277/480 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS5100MIR7-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle with Disconnect
PS5100MIR7-W
Pin and Sleeve Receptacle with Disconnect PS5100MIR7-W
MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 277/480 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL
  • MECHANICALLY INTERLOCKED TYPE
  • 5 WIRE(S)
  • 277/480 VAC STAR 3-PHASE VOLTAGE RATING
  • NEMA 4X/12, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT
  • NON-FUSIBLE FUSE PROVISION
  • OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H
  • HORSEPOWER RATING 50 HP
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5100MIR7-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4301.1024.02 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details