Legrand - Pass & Seymour Pin and Sleeve Receptacle with Disconnect PS5100MIR5-W

Description
MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 347/600 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 347/600 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS5100MIR5-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle with Disconnect
PS5100MIR5-W
Pin and Sleeve Receptacle with Disconnect PS5100MIR5-W
MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 347/600 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL
  • MECHANICALLY INTERLOCKED TYPE
  • 5 WIRE(S)
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • NEMA 4X/12, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT
  • NON-FUSIBLE FUSE PROVISION
  • OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H
  • HORSEPOWER RATING 50 HP
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5100MIR5-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-172339-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
NEMA L6-15R Locking Device - Q-622 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers