Legrand - Pass & SeymourPin and Sleeve ConnectorPS5100C5-W
Description
CIRCUIT BREAKING, POLARIZED TYPE
VALOX MATERIAL
0.59 INCH MIN. CABLE OUTER DIAMETER
1.97 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
100 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLACK
LENGTH 14.3 INCH
ENCLOSURE IP67
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
Legrand - Pass & Seymour
Done
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE
VALOX MATERIAL
0.59 INCH MIN. CABLE OUTER DIAMETER
1.97 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
100 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLACK
LENGTH 14.3 INCH
ENCLOSURE IP67
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
CIRCUIT BREAKING, POLARIZED TYPE
VALOX MATERIAL
0.59 INCH MIN. CABLE OUTER DIAMETER
1.97 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
100 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLACK
LENGTH 14.3 INCH
ENCLOSURE IP67
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
CIRCUIT BREAKING, POLARIZED TYPE
VALOX MATERIAL
0.59 INCH MIN. CABLE OUTER DIAMETER
1.97 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
100 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLACK
LENGTH 14.3 INCH
ENCLOSURE IP67
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT