Legrand - Pass & Seymour Iec Con 3P4W 63A 380(50) 415(60) Ip44 Legrand Pass & Seymour PS463C3S

Description
IEC CON 3P4W 63A 380(50) 415(60) IP44
Description
IEC CON 3P4W 63A 380(50) 415(60) IP44

Suppliers

Company
Product
Description
Supplier Links
Iec Con 3P4W 63A 380(50) 415(60) Ip44 Legrand Pass & Seymour - 49AJ0939 - Newark, An Avnet Company
Chicago, IL, United States
Iec Con 3P4W 63A 380(50) 415(60) Ip44 Legrand Pass & Seymour
49AJ0939
Iec Con 3P4W 63A 380(50) 415(60) Ip44 Legrand Pass & Seymour 49AJ0939
IEC CON 3P4W 63A 380(50) 415(60) IP44

IEC CON 3P4W 63A 380(50) 415(60) IP44

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AJ0939
Product Name Iec Con 3P4W 63A 380(50) 415(60) Ip44 Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details