Legrand - Pass & Seymour Pin and Sleeve Receptacle PS460R9-W

Description
POLARIZED TYPE VALOX MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet
Description
POLARIZED TYPE VALOX MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS460R9-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle
PS460R9-W
Pin and Sleeve Receptacle PS460R9-W
POLARIZED TYPE VALOX MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
  • POLARIZED TYPE
  • VALOX MATERIAL
  • 4 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 1682, CSA C22.2 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR BLUE
  • ENCLOSURE IP67
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS460R9-W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Inlet - A32S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details