Legrand - Pass & Seymour Pin and Sleeve Plug PS460P12-W

Description
POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 125/250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR ORANGE
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 125/250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR ORANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS460P12-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Plug
PS460P12-W
Pin and Sleeve Plug PS460P12-W
POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 125/250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR ORANGE
  • POLARIZED, CIRCUIT BREAKING TYPE
  • VALOX MATERIAL
  • 0.73 INCH MIN. CABLE OUTER DIAMETER
  • 1.14 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS
  • COLOR ORANGE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS460P12-W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
IP44 Splashproof Angled Inlet - A31S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details