Legrand - Pass & SeymourPin and Sleeve InletPS460B12-W
Description
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
IP67 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
WATER TIGHT
ORANGE COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Legrand - Pass & Seymour
Done
Datasheet
Description
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
IP67 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
WATER TIGHT
ORANGE COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
IP67 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
WATER TIGHT
ORANGE COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D