Legrand - Pass & Seymour Pin and Sleeve Receptacle with Disconnect PS430MIR7-WBF

Description
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 480 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE NON-FUSIBLE FUSE PROVISION HINGED SPRING LID, GASKETED SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 480 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE NON-FUSIBLE FUSE PROVISION HINGED SPRING LID, GASKETED SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS430MIR7-WBF - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle with Disconnect
PS430MIR7-WBF
Pin and Sleeve Receptacle with Disconnect PS430MIR7-WBF
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 480 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE NON-FUSIBLE FUSE PROVISION HINGED SPRING LID, GASKETED SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H
  • MECHANICALLY INTERLOCKED TYPE
  • VALOX 357 MATERIAL
  • 4 WIRE(S)
  • 480 VAC 3-PHASE VOLTAGE RATING
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • (1) 1 INCH BOTTOM/TOP FEED HUB TYPE
  • NON-FUSIBLE FUSE PROVISION
  • HINGED SPRING LID, GASKETED
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 60 DEG C
  • OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS430MIR7-WBF
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Backplane Power Connectors - 1-1410279-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details