Legrand - Pass & Seymour Pin and Sleeve Receptacle with Disconnect PS430FMIR3-W

Description
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 380/440 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 380/440 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS430FMIR3-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle with Disconnect
PS430FMIR3-W
Pin and Sleeve Receptacle with Disconnect PS430FMIR3-W
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 380/440 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H
  • MECHANICALLY INTERLOCKED TYPE
  • VALOX 357 MATERIAL
  • 4 WIRE(S)
  • 380/440 VAC VOLTAGE RATING
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • (1) 1 INCH BOTTOM/TOP FEED HUB TYPE
  • CLASS J, FUSIBLE FUSE PROVISION
  • HINGED DOOR
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 60 DEG C
  • OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS430FMIR3-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Voltage Rating 380 to 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Heavy Duty Power Connectors - 403064 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Orange - 4501 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details