Legrand - Pass & Seymour Pin and Sleeve Receptacle PS420R9-S

Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet
Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS420R9-S - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle
PS420R9-S
Pin and Sleeve Receptacle PS420R9-S
POLARIZED TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 4 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 1682, CSA C22.2 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR BLUE
  • ENCLOSURE IP44
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS420R9-S
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 2-6609963-1 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers