Legrand - Pass & Seymour Pin and Sleeve Receptacle PS420R5-S

Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLACK ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet
Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLACK ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS420R5-S - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle
PS420R5-S
Pin and Sleeve Receptacle PS420R5-S
POLARIZED TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLACK ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 4 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 1682, CSA C22.2 APPROVAL
  • 600 VAC 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR BLACK
  • ENCLOSURE IP44
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS420R5-S
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

45W in-Wall 2C USB Charger Outlet, 15 Amp Duplex Tamper Resistant Receptacle - ERU2545CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Solar Connectors - 1-2270392-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4301.1014.14 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details