Legrand - Pass & SeymourPin and Sleeve PlugPS420P7-W
Description
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP67
PIN MATERIAL NICKEL PLATED BRASS
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP67
PIN MATERIAL NICKEL PLATED BRASS
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP67
PIN MATERIAL NICKEL PLATED BRASS
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT