PS420MIR9-WC -- PIN AND SLEEVE RECEPTACLE WITH DISCONNECT
Legrand - Pass & SeymourPin and Sleeve Receptacle with DisconnectPS420MIR9-WC
Description
MECHANICALLY INTERLOCKED TYPE
VALOX 357 MATERIAL
4 WIRE(S)
240 VAC 3-PHASE VOLTAGE RATING
NEMA 4X/12K, IP67 ENCLOSURE
20 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
(1) 1 INCH BOTTOM/TOP FEED HUB TYPE
NON-FUSIBLE FUSE PROVISION
HINGED SPRING LID, GASKETED
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 60 DEG C
OVERALL DIMENSION 9.13 INCH W X 8 INCH D X 12.38 INCH H
Legrand - Pass & Seymour
Done
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE
VALOX 357 MATERIAL
4 WIRE(S)
240 VAC 3-PHASE VOLTAGE RATING
NEMA 4X/12K, IP67 ENCLOSURE
20 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
(1) 1 INCH BOTTOM/TOP FEED HUB TYPE
NON-FUSIBLE FUSE PROVISION
HINGED SPRING LID, GASKETED
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 60 DEG C
OVERALL DIMENSION 9.13 INCH W X 8 INCH D X 12.38 INCH H
MECHANICALLY INTERLOCKED TYPE
VALOX 357 MATERIAL
4 WIRE(S)
240 VAC 3-PHASE VOLTAGE RATING
NEMA 4X/12K, IP67 ENCLOSURE
20 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
(1) 1 INCH BOTTOM/TOP FEED HUB TYPE
NON-FUSIBLE FUSE PROVISION
HINGED SPRING LID, GASKETED
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 60 DEG C
OVERALL DIMENSION 9.13 INCH W X 8 INCH D X 12.38 INCH H