Legrand - Pass & Seymour Pin and Sleeve Receptacle with Disconnect PS420FMIR9-W

Description
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 240 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 10.09 INCH D X 24.5 INCH H
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 240 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 10.09 INCH D X 24.5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS420FMIR9-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle with Disconnect
PS420FMIR9-W
Pin and Sleeve Receptacle with Disconnect PS420FMIR9-W
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 240 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 10.09 INCH D X 24.5 INCH H
  • MECHANICALLY INTERLOCKED TYPE
  • VALOX 357 MATERIAL
  • 4 WIRE(S)
  • 240 VAC 3-PHASE VOLTAGE RATING
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • (1) 1 INCH BOTTOM/TOP FEED HUB TYPE
  • CLASS J, FUSIBLE FUSE PROVISION
  • HINGED DOOR
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 60 DEG C
  • OVERALL DIMENSION 9.13 INCH W X 10.09 INCH D X 24.5 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS420FMIR9-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Phase Three
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609104-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Four Function Filtered Power Entry Module - 83544000 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight Box Receptacle - D32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers