Legrand - Pass & Seymour Pin and Sleeve Inlet PS420B5-S

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 600 V VOLTAGE RATING IP44 ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF BLACK COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 600 V VOLTAGE RATING IP44 ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF BLACK COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS420B5-S - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS420B5-S
Pin and Sleeve Inlet PS420B5-S
PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 600 V VOLTAGE RATING IP44 ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF BLACK COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 4 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • SPLASH PROOF
  • BLACK COLOR CODE
  • OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS420B5-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details