Legrand - Pass & SeymourPin and Sleeve ReceptaclePS4100R7-W
Description
POLARIZED TYPE
VALOX MATERIAL
4 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR RED
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
VALOX MATERIAL
4 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR RED
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
POLARIZED TYPE
VALOX MATERIAL
4 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR RED
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
POLARIZED TYPE
VALOX MATERIAL
4 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT