Legrand - Pass & Seymour Pin and Sleeve Plug PS4100P5-W

Description
POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL SILVER PLATED BRASS COLOR BLACK
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL SILVER PLATED BRASS COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS4100P5-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Plug
PS4100P5-W
Pin and Sleeve Plug PS4100P5-W
POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL SILVER PLATED BRASS COLOR BLACK
  • POLARIZED, CIRCUIT BREAKING TYPE
  • VALOX MATERIAL
  • 0.59 INCH MIN. CABLE OUTER DIAMETER
  • 1.97 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 600 VAC 3-PHASE VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL SILVER PLATED BRASS
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS4100P5-W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
IP67 Watertight Box Receptacle - D51S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R - 2205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details