Legrand - Pass & Seymour Pin and Sleeve Receptacle PS4100MIR5-W

Description
POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 50 HP GROUNDING TYPE GROUNDING COLOR BLACK
Datasheet
Description
POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 50 HP GROUNDING TYPE GROUNDING COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS4100MIR5-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle
PS4100MIR5-W
Pin and Sleeve Receptacle PS4100MIR5-W
POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 50 HP GROUNDING TYPE GROUNDING COLOR BLACK
  • POLARIZED TYPE
  • VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL
  • 4 WIRE(S)
  • INDUSTRIAL GRADE
  • UL APPROVAL
  • 600 VAC 3-PHASE VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATERTIGHT, NON-FUSIBLE
  • POWER RATING 50 HP
  • GROUNDING TYPE GROUNDING
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS4100MIR5-W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2477517-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers