Legrand - Pass & Seymour Pin and Sleeve Inlet PS4100B7-W

Description
PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS4100B7-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS4100B7-W
Pin and Sleeve Inlet PS4100B7-W
PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
  • PARALLEL TYPE
  • VALOX MATERIAL
  • 4 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 480 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS4100B7-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R for Special Purpose - 2104M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details